Sensata Technologies Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI240-5

Description
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9850 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9850
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9850
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9850
Product Name Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1467-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6038705-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure sensors & Load sensors - Pressure sensors - APB2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details