Smith & Loveless I-SERIES™ Immersible Wastewater Pumps are designed for underground, flooded suction, and above-grade vacuum-prime applications, offering flood protection through immersion capability of up to three weeks at depths of 30 feet (9 m). The pumps feature a heavy cast iron casing, stainless steel shaft, bronze mechanical seal with heat-dissipating design, and a TEFC motor with Class F insulation and a Class B temperature limit. They are available in sizes from 4 to 12 inches, with power up to 200 HP (150 kW) and a maximum total dynamic head of 200 feet (61 m). The pumps have an externally two-part epoxy-coated surface, sealed motor leads, corrosion-proofed hardware, and an oversized lower bearing to eliminate end play.
Smith & Loveless I-SERIES™ Immersible Pumps deliver peace of mind for end-users and owners where immersible protection is required or recommended. Available for new and retrofit applications in lift stations and wastewater treatment plant operations, these heavy-duty pumps can be immersed for up to three weeks in flooding conditions.
I-SERIES™ Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that prevent recirculation and a keyed and tapered shaft for positive lock and easy impeller removal. The result is decades of highly efficient pumping.
Designed to withstand 21 days at 30 feet (9.1 m) submergence.
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | I-SERIES |
| Product Name | Immersible Wastewater Pump |
| Pump Type | Trash Pump; Pump Lift Station |