CO2Meter.com Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) MSC2 + MC2-0-E1195-A2-0-P

Description
The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. This fixed gas safety monitor measures 0-25% O2 levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, manufacturing and industrial applications - or anywhere O2 is being used, stored, or produced. Features • Modular easy-to-use design, 1-3 gas sensors • Custom configuration dependent upon application • Warning buzzer/LED alarm, fault + operation option • Includes Separate Remote Gas Sensor to be placed near Hazard Location • Compatible with a wide range of BMS • 3 configurable relays • 2 digital/analog sensor inputs (configurable) • Protocol for DGC-06 or Modbus protocol • Operating voltage input 100-240 VAC or 24VDC
Request a Quote
Description
The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. This fixed gas safety monitor measures 0-25% O2 levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, manufacturing and industrial applications - or anywhere O2 is being used, stored, or produced. Features • Modular easy-to-use design, 1-3 gas sensors • Custom configuration dependent upon application • Warning buzzer/LED alarm, fault + operation option • Includes Separate Remote Gas Sensor to be placed near Hazard Location • Compatible with a wide range of BMS • 3 configurable relays • 2 digital/analog sensor inputs (configurable) • Protocol for DGC-06 or Modbus protocol • Operating voltage input 100-240 VAC or 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) -  - CO2Meter.com
Ormond Beach, FL, United States
Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%)
Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%)
The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. This fixed gas safety monitor measures 0-25% O2 levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, manufacturing and industrial applications - or anywhere O2 is being used, stored, or produced. Features • Modular easy-to-use design, 1-3 gas sensors • Custom configuration dependent upon application • Warning buzzer/LED alarm, fault + operation option • Includes Separate Remote Gas Sensor to be placed near Hazard Location • Compatible with a wide range of BMS • 3 configurable relays • 2 digital/analog sensor inputs (configurable) • Protocol for DGC-06 or Modbus protocol • Operating voltage input 100-240 VAC or 24VDC

The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. This fixed gas safety monitor measures 0-25% O2 levels and detects hazards in order to protect facilities from overexposure.

Fixed oxygen gas detectors are critical in scientific, medical, manufacturing and industrial applications - or anywhere O2 is being used, stored, or produced.

Features

• Modular easy-to-use design, 1-3 gas sensors
• Custom configuration dependent upon application
• Warning buzzer/LED alarm, fault + operation option
• Includes Separate Remote Gas Sensor to be placed near Hazard Location
• Compatible with a wide range of BMS
• 3 configurable relays
• 2 digital/analog sensor inputs (configurable)
• Protocol for DGC-06 or Modbus protocol
• Operating voltage input 100-240 VAC or 24VDC

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%)
Measurement Type %Volume
Unlock Full Specs
to access all available technical data