The ACF-NT is a multi-component emission monitoring system using FTIR technology to measure up to 12 gases including HCl, HF, H2O, CO, CO2, SO2, NO, NO2, CH4, NH3, N2O, and VOCs. It features a free-standing cabinet measuring 800 x 2100 x 600 mm with IP54/NEMA 3 and 13 protection, designed for indoor use. The system employs a heated sampling probe and lines up to 60 m, an air-driven injector pump with no moving parts, and a 6.4 m or 3.2 m optical path FTIR sample cell. Optional analyzers include a zirconia oxygen detector and a flame ionization VOC analyzer. The system meets TÜV Rheinland certification and complies with US EPA 40CFR Part 60-PS 15, ASTM D6348-98, CSA CAN/CSA-C22.2 No. 61010-1-04, and UL Std. No. 61010-1. It provides analog 4-20 mA outputs and supports Modbus, Profibus, and Ethernet for data transmission and remote diagnostics.
Continuous Emission Monitoring Solution
World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and process monitoring system.
Continuous, quantitative and selective measurement of HCl, HF, H2O, CO, CO2, SO2, NOX, NH3, N2O, O2, TOC and NMHC (other gases on request)
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | ACF-NT |
| Product Name | FTIR System Solution Continuous Emission Monitor |
| Measurement Type | %Volume; Trace; Density |
| Gas Types | NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%) |
| Electrical Outputs | Voltage |
| Instrument Type | Monitor; Analyzer |
| Mounting Type | Fixed |