SST Sensing Ltd. LuminOx Sealed

Description
Details Gas-tight rear design simplifies sample handling Minimal cross-sensitivity to other gases Fully RoHS and REACH compliant Operates in vacuum and high O₂ environments Direct interface with microcontrollers (e.g., Arduino, Raspberry Pi) Outputs: %O₂, ppO₂, temperature, and barometric pressure Typical T90 response time under 30 seconds Proprietary, non-depleting luminescence technology Rapid sample availability Test software provided Access to expert engineers for design and validation supportSensor control board sold separately The LuminOx Sealed Optical Oxygen Sensor range is designed for applications where only the front face of the sensor is exposed to the sample gas. Developed and manufactured by SST, this sensor is part of the LuminOx family of factory-calibrated optical sensors that measure oxygen using luminescence quenching. It includes onboard temperature and barometric pressure compensation, allowing for direct output of corrected values via USART—no external signal conditioning required. The LOX-02-S builds on the LOX-02 with a sealed, gas-tight base, ensuring only the sensing face is exposed. This design simplifies integration while keeping the sensor pins accessible. Using SST’s patented optical technology, the sensor offers low power consumption and a longer lifespan than galvanic or electrochemical alternatives. LuminOx is solid-state, lead-free, and RoHS compliant. Its low cross-sensitivity ensures stable performance in complex gas environments. It outputs %O₂, ppO₂, barometric pressure, temperature, and status—all via a single interface.
Request a Quote Datasheet
Description
Details Gas-tight rear design simplifies sample handling Minimal cross-sensitivity to other gases Fully RoHS and REACH compliant Operates in vacuum and high O₂ environments Direct interface with microcontrollers (e.g., Arduino, Raspberry Pi) Outputs: %O₂, ppO₂, temperature, and barometric pressure Typical T90 response time under 30 seconds Proprietary, non-depleting luminescence technology Rapid sample availability Test software provided Access to expert engineers for design and validation supportSensor control board sold separately The LuminOx Sealed Optical Oxygen Sensor range is designed for applications where only the front face of the sensor is exposed to the sample gas. Developed and manufactured by SST, this sensor is part of the LuminOx family of factory-calibrated optical sensors that measure oxygen using luminescence quenching. It includes onboard temperature and barometric pressure compensation, allowing for direct output of corrected values via USART—no external signal conditioning required. The LOX-02-S builds on the LOX-02 with a sealed, gas-tight base, ensuring only the sensing face is exposed. This design simplifies integration while keeping the sensor pins accessible. Using SST’s patented optical technology, the sensor offers low power consumption and a longer lifespan than galvanic or electrochemical alternatives. LuminOx is solid-state, lead-free, and RoHS compliant. Its low cross-sensitivity ensures stable performance in complex gas environments. It outputs %O₂, ppO₂, barometric pressure, temperature, and status—all via a single interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LuminOx Sealed -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LuminOx Sealed
LuminOx Sealed
Details Gas-tight rear design simplifies sample handling Minimal cross-sensitivity to other gases Fully RoHS and REACH compliant Operates in vacuum and high O₂ environments Direct interface with microcontrollers (e.g., Arduino, Raspberry Pi) Outputs: %O₂, ppO₂, temperature, and barometric pressure Typical T90 response time under 30 seconds Proprietary, non-depleting luminescence technology Rapid sample availability Test software provided Access to expert engineers for design and validation supportSensor control board sold separately The LuminOx Sealed Optical Oxygen Sensor range is designed for applications where only the front face of the sensor is exposed to the sample gas. Developed and manufactured by SST, this sensor is part of the LuminOx family of factory-calibrated optical sensors that measure oxygen using luminescence quenching. It includes onboard temperature and barometric pressure compensation, allowing for direct output of corrected values via USART—no external signal conditioning required. The LOX-02-S builds on the LOX-02 with a sealed, gas-tight base, ensuring only the sensing face is exposed. This design simplifies integration while keeping the sensor pins accessible. Using SST’s patented optical technology, the sensor offers low power consumption and a longer lifespan than galvanic or electrochemical alternatives. LuminOx is solid-state, lead-free, and RoHS compliant. Its low cross-sensitivity ensures stable performance in complex gas environments. It outputs %O₂, ppO₂, barometric pressure, temperature, and status—all via a single interface.

Details

  • Gas-tight rear design simplifies sample handling
  • Minimal cross-sensitivity to other gases
  • Fully RoHS and REACH compliant
  • Operates in vacuum and high O₂ environments
  • Direct interface with microcontrollers (e.g., Arduino, Raspberry Pi)
  • Outputs: %O₂, ppO₂, temperature, and barometric pressure
  • Typical T90 response time under 30 seconds
  • Proprietary, non-depleting luminescence technology
  • Rapid sample availability
  • Test software provided
  • Access to expert engineers for design and validation supportSensor control board sold separately

The LuminOx Sealed Optical Oxygen Sensor range is designed for applications where only the front face of the sensor is exposed to the sample gas. Developed and manufactured by SST, this sensor is part of the LuminOx family of factory-calibrated optical sensors that measure oxygen using luminescence quenching. It includes onboard temperature and barometric pressure compensation, allowing for direct output of corrected values via USART—no external signal conditioning required.
The LOX-02-S builds on the LOX-02 with a sealed, gas-tight base, ensuring only the sensing face is exposed. This design simplifies integration while keeping the sensor pins accessible. Using SST’s patented optical technology, the sensor offers low power consumption and a longer lifespan than galvanic or electrochemical alternatives. LuminOx is solid-state, lead-free, and RoHS compliant. Its low cross-sensitivity ensures stable performance in complex gas environments. It outputs %O₂, ppO₂, barometric pressure, temperature, and status—all via a single interface.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name LuminOx Sealed
Gas Types O2; (0—25% O2)
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-AX-454B-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Probe Screened Zirconia -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details