SST Sensing Ltd. Zirconia Oxygen Sensor System

Description
Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response time: <4 seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly used in combustion systems burning coal, oil, gas, or biomass. The system combines SST’s fast-response zirconium dioxide (ZrO₂) screw-fit sensor (T90 <4s) with the OXY-LC interface board. At its core is a proven zirconia sensing element that operates without a reference gas. Its robust stainless steel construction allows reliable performance in high-temperature and harsh environments. The system features a closed-loop measurement method with a built-in heartbeat signal for real-time fault detection. The sensor is housed in a compact probe with an M18x1.5 mm thread for easy installation. It operates across a wide temperature range of –100°C to +250°C and offers a service life of up to 10 years, depending on application conditions. When paired with the OXY-LC interface, the sensor supports oxygen measurement ranges of 0.1–25% and 0.1–100%.
Request a Quote Datasheet
Description
Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response time: <4 seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly used in combustion systems burning coal, oil, gas, or biomass. The system combines SST’s fast-response zirconium dioxide (ZrO₂) screw-fit sensor (T90 <4s) with the OXY-LC interface board. At its core is a proven zirconia sensing element that operates without a reference gas. Its robust stainless steel construction allows reliable performance in high-temperature and harsh environments. The system features a closed-loop measurement method with a built-in heartbeat signal for real-time fault detection. The sensor is housed in a compact probe with an M18x1.5 mm thread for easy installation. It operates across a wide temperature range of –100°C to +250°C and offers a service life of up to 10 years, depending on application conditions. When paired with the OXY-LC interface, the sensor supports oxygen measurement ranges of 0.1–25% and 0.1–100%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zirconia Oxygen Sensor System -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Zirconia Oxygen Sensor System
Zirconia Oxygen Sensor System
Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response time: <4 seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly used in combustion systems burning coal, oil, gas, or biomass. The system combines SST’s fast-response zirconium dioxide (ZrO₂) screw-fit sensor (T90 <4s) with the OXY-LC interface board. At its core is a proven zirconia sensing element that operates without a reference gas. Its robust stainless steel construction allows reliable performance in high-temperature and harsh environments. The system features a closed-loop measurement method with a built-in heartbeat signal for real-time fault detection. The sensor is housed in a compact probe with an M18x1.5 mm thread for easy installation. It operates across a wide temperature range of –100°C to +250°C and offers a service life of up to 10 years, depending on application conditions. When paired with the OXY-LC interface, the sensor supports oxygen measurement ranges of 0.1–25% and 0.1–100%.

Details

  • Industrial-grade oxygen sensor with integrated control electronics
  • Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics
  • Linear output across full range
  • No reference gas required
  • Operating temperature: –100 to +250°C (–148 to +482°F)
  • Typical response time: <4 seconds
  • Supply voltage: 8–28 VDC
  • Durable stainless steel body with M18x1.5 process fitting
  • Output options: 4–20 mA, 0–10 VDC, or RS485
  • Includes 1.2 m, 5-core cable

The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design their own control electronics. It is commonly used in combustion systems burning coal, oil, gas, or biomass. The system combines SST’s fast-response zirconium dioxide (ZrO₂) screw-fit sensor (T90 <4s) with the OXY-LC interface board.
At its core is a proven zirconia sensing element that operates without a reference gas. Its robust stainless steel construction allows reliable performance in high-temperature and harsh environments. The system features a closed-loop measurement method with a built-in heartbeat signal for real-time fault detection. The sensor is housed in a compact probe with an M18x1.5 mm thread for easy installation. It operates across a wide temperature range of –100°C to +250°C and offers a service life of up to 10 years, depending on application conditions. When paired with the OXY-LC interface, the sensor supports oxygen measurement ranges of 0.1–25% and 0.1–100%.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name Zirconia Oxygen Sensor System
Gas Types (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics); O2; (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics)
Unlock Full Specs
to access all available technical data

Similar Products

CozIR-A Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-1038-ND - DigiKey
Specs
Gas Types O2
Electrical Outputs Current
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
LuminOx Flow-Through -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 50 to 113 F (10 to 45 C)
View Details
Gas Sensors - 1921-O2S-FR-T2-18BM-A-ND - DigiKey
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details