The SCK sampling system is a pre-assembled gas sampling solution designed for high-dust hot flue gas sampling at rotary cement kiln and calciner gas exits. It consists of three modules: a pneumatic probe retractor with water-cooled probe types H or 60S, a control unit with a color touch panel for operation and diagnostics, and a cooling unit with a speed-controlled heat exchanger and closed-loop water circulation. The system includes automatic probe retraction on air or power failure, cyclic cleaning of probe and filter, and supports remote operation and diagnosis. It features standardized interfaces for ABB ACX and third-party analyzer systems and operates under robust industrial conditions.
The complete solution for kiln and calciner gas exit
The development of the SCK is based on ABB's experience gained from its successful predecessors, of which more than 500 systems have been supplied worldwide.
The SCK sampling system is preferably combined with ABB's ACX gas analyzer system for effective monitoring and control of the primary and secondary combustion.
SCK can also be ordered separately to replace and modernize just a sampling system.
It will be delivered completely preassembled to the installation site.
The unique features of the SCK:
"SCK", "ACX", "Probe H", "Probe 60S" are trademarks of ABB
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | SCK System |
| Product Name | Continuous Gas Analyzer |
| Gas Types | (Hot Cement Flue Gas) |
| Electrical Outputs | Voltage |
| Features | Interchangeable Probes |
| Instrument Type | Monitor; Analyzer |
| Mounting Type | Fixed |