ABB Measurement & Analytics Advance Optima Series Continuous Gas Analyzer AO2000

Description
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. The advantages to you – Advance Optima offers: One central unit and up to 4 analyzer modules – with common control – with a common connection technology – in a common system housing All analyzers use high performance measurement technology – Photometers – In-Situ Laser Analyzer – Oxygen Analyzer with new microwing technology – Oxygen Analyzers − Trace Oxygen Analyzer – Thermal Conductivity Analyzers – FID Analyzers Multiple analyzer systems – up to four analyzer modules – with up to six sample components Extensive automatic calibration – with air or integral calibration cells – no need for test gas cylinders Self-monitoring function indicates when maintenance is required Hazardous areas approved models in accordance with international standards like – ATEX – EAC – CSA Hazardous area version for FID, AO2040-Fidas24 Ex – for measuring flammable gases in Zone 1, 2, 21, 22 “Safety Concept” for measuring flammable gases in Zone 2 Provides Ethernet TCP/IP interfaces, OPC server, PROFIBUS and Modbus interfaces
Request a Quote Datasheet
Description
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. The advantages to you – Advance Optima offers: One central unit and up to 4 analyzer modules – with common control – with a common connection technology – in a common system housing All analyzers use high performance measurement technology – Photometers – In-Situ Laser Analyzer – Oxygen Analyzer with new microwing technology – Oxygen Analyzers − Trace Oxygen Analyzer – Thermal Conductivity Analyzers – FID Analyzers Multiple analyzer systems – up to four analyzer modules – with up to six sample components Extensive automatic calibration – with air or integral calibration cells – no need for test gas cylinders Self-monitoring function indicates when maintenance is required Hazardous areas approved models in accordance with international standards like – ATEX – EAC – CSA Hazardous area version for FID, AO2040-Fidas24 Ex – for measuring flammable gases in Zone 1, 2, 21, 22 “Safety Concept” for measuring flammable gases in Zone 2 Provides Ethernet TCP/IP interfaces, OPC server, PROFIBUS and Modbus interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Zurich, Switzerland
Advance Optima Series Continuous Gas Analyzer
AO2000
Advance Optima Series Continuous Gas Analyzer AO2000
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. The advantages to you – Advance Optima offers: One central unit and up to 4 analyzer modules – with common control – with a common connection technology – in a common system housing All analyzers use high performance measurement technology – Photometers – In-Situ Laser Analyzer – Oxygen Analyzer with new microwing technology – Oxygen Analyzers − Trace Oxygen Analyzer – Thermal Conductivity Analyzers – FID Analyzers Multiple analyzer systems – up to four analyzer modules – with up to six sample components Extensive automatic calibration – with air or integral calibration cells – no need for test gas cylinders Self-monitoring function indicates when maintenance is required Hazardous areas approved models in accordance with international standards like – ATEX – EAC – CSA Hazardous area version for FID, AO2040-Fidas24 Ex – for measuring flammable gases in Zone 1, 2, 21, 22 “Safety Concept” for measuring flammable gases in Zone 2 Provides Ethernet TCP/IP interfaces, OPC server, PROFIBUS and Modbus interfaces

The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated.

The advantages to you – Advance Optima offers:

  • One central unit and up to 4 analyzer modules
    – with common control
    – with a common connection technology
    – in a common system housing
  • All analyzers use high performance measurement technology
    – Photometers
    – In-Situ Laser Analyzer
    – Oxygen Analyzer with new microwing technology
    – Oxygen Analyzers
    − Trace Oxygen Analyzer
    – Thermal Conductivity Analyzers
    – FID Analyzers
  • Multiple analyzer systems
    – up to four analyzer modules
    – with up to six sample components
  • Extensive automatic calibration
    – with air or integral calibration cells
    – no need for test gas cylinders
  • Self-monitoring function indicates when maintenance is required
  • Hazardous areas approved models in accordance with international standards like
    – ATEX
    – EAC
    – CSA
  • Hazardous area version for FID, AO2040-Fidas24 Ex
    – for measuring flammable gases in Zone 1, 2, 21, 22
  • “Safety Concept” for measuring flammable gases in Zone 2
  • Provides Ethernet TCP/IP interfaces, OPC server, PROFIBUS and Modbus interfaces
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number AO2000
Product Name Advance Optima Series Continuous Gas Analyzer
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
Instrument Type Monitor; Analyzer
Mounting Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Methane/Acetylene Trace Gas Analyzer (CH4,C2H2,H2O) - Ultraportable -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; Water Vapor; (Acetylene)
View Details
ATEX Compliant Gas Analyzer - AK100 Series - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; (0); H2; (0 to 100% in CO2); (Air)
View Details
Oxygen and Carbon Monoxide Equivalent (COe) Analyzer - Endura AZ40 - ABB Measurement & Analytics
Specs
Gas Types O2; (Carbon Monoxide Equivalent (COe))
Electrical Outputs Current
Display Digital
View Details