Dynament FGD4 – Loop Powered Safe Area Gas Detectors

Description
The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them compatible with a wide range of industrial and commercial control systems, including those like the Status Scientific Controls LC Series. For applications involving carbon dioxide (CO₂) detection, the sensor uses non-dispersive infrared (NDIR) technology and requires an additional power connection to support the infrared gas sensing functionality. Common application areas for the FGD4 series detectors include water treatment facilities, food processing and storage, underground car parks, swimming pools, and medical facilities. Datasheet
Datasheet
Description
The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them compatible with a wide range of industrial and commercial control systems, including those like the Status Scientific Controls LC Series. For applications involving carbon dioxide (CO₂) detection, the sensor uses non-dispersive infrared (NDIR) technology and requires an additional power connection to support the infrared gas sensing functionality. Common application areas for the FGD4 series detectors include water treatment facilities, food processing and storage, underground car parks, swimming pools, and medical facilities. Datasheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FGD4 – Loop Powered Safe Area Gas Detectors -  - Dynament
Mansfield, Nottinghamshire, United Kingdom
FGD4 – Loop Powered Safe Area Gas Detectors
FGD4 – Loop Powered Safe Area Gas Detectors
The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them compatible with a wide range of industrial and commercial control systems, including those like the Status Scientific Controls LC Series. For applications involving carbon dioxide (CO₂) detection, the sensor uses non-dispersive infrared (NDIR) technology and requires an additional power connection to support the infrared gas sensing functionality. Common application areas for the FGD4 series detectors include water treatment facilities, food processing and storage, underground car parks, swimming pools, and medical facilities. Datasheet

The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V).
These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them compatible with a wide range of industrial and commercial control systems, including those like the Status Scientific Controls LC Series.
For applications involving carbon dioxide (CO₂) detection, the sensor uses non-dispersive infrared (NDIR) technology and requires an additional power connection to support the infrared gas sensing functionality. Common application areas for the FGD4 series detectors include water treatment facilities, food processing and storage, underground car parks, swimming pools, and medical facilities. Datasheet

Supplier's Site Datasheet

Technical Specifications

  Dynament
Product Category Gas Sensors
Product Name FGD4 – Loop Powered Safe Area Gas Detectors
Sensor Technology Infrared; Electrochemical or NDIR Infrared
Gas Types CO2
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Infrared Gas Sensor – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
Features Hazardous Environment
View Details
Hydrocarbon Infrared Sensors – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Hydrocarbon Infrared Gas Sensors – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 6436-AX-R290-LFL-D485-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details