ABB Measurement & Analytics Advance Optima Series Continuous Gas Analyzer EL3000

Description
EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine offers: Proven analyzer technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option according EN 14181 Web server included for easy read-out by Internet browsers 19" wide for rack mounting Compact, purgeable IP65 enclosure for wall mounting No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no need for expensive test gas cylinders in most applications. Zero point with ambient air. Photometer can be equipped with calibration cell Long term stability proven Optional QAL3 card allows internal automatic surveillance of drift and precision during operation Good combinations Several types of analyzers are available: Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application. IR photometer and electrochemical oxygen sensor IR photometer and paramagnetic oxygen analyzer IR photometer and thermal conductivity UV photometer and paramagnetic oxygen analyzer UV photometer and electrochemical oxygen sensor
Request a Quote
Description
EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine offers: Proven analyzer technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option according EN 14181 Web server included for easy read-out by Internet browsers 19" wide for rack mounting Compact, purgeable IP65 enclosure for wall mounting No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no need for expensive test gas cylinders in most applications. Zero point with ambient air. Photometer can be equipped with calibration cell Long term stability proven Optional QAL3 card allows internal automatic surveillance of drift and precision during operation Good combinations Several types of analyzers are available: Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application. IR photometer and electrochemical oxygen sensor IR photometer and paramagnetic oxygen analyzer IR photometer and thermal conductivity UV photometer and paramagnetic oxygen analyzer UV photometer and electrochemical oxygen sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Zurich, Switzerland
Advance Optima Series Continuous Gas Analyzer
EL3000
Advance Optima Series Continuous Gas Analyzer EL3000
EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine offers: Proven analyzer technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option according EN 14181 Web server included for easy read-out by Internet browsers 19" wide for rack mounting Compact, purgeable IP65 enclosure for wall mounting No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no need for expensive test gas cylinders in most applications. Zero point with ambient air. Photometer can be equipped with calibration cell Long term stability proven Optional QAL3 card allows internal automatic surveillance of drift and precision during operation Good combinations Several types of analyzers are available: Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application. IR photometer and electrochemical oxygen sensor IR photometer and paramagnetic oxygen analyzer IR photometer and thermal conductivity UV photometer and paramagnetic oxygen analyzer UV photometer and electrochemical oxygen sensor

EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously.

The advantages to you – EasyLine offers:

  • Proven analyzer technology
  • Intuitiv operation via five buttons
  • UV photometer
  • Infrared photometer
  • Paramagnetic oxygen analyzer
  • Electrochemical oxygen sensor
  • Thermal conductivity analyzer
  • Trace oxygen analyzer
  • Flame Ionization Detector
  • Extensive self-diagnosis functions
  • Internal QAL3 reporting option according EN 14181
  • Web server included for easy read-out by Internet browsers
  • 19" wide for rack mounting
  • Compact, purgeable IP65 enclosure for wall mounting

No need for test gas cylinders

Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no need for expensive test gas cylinders in most applications. Zero point with ambient air.

  • Photometer can be equipped with calibration cell
  • Long term stability proven
  • Optional QAL3 card allows internal automatic surveillance of drift and precision during operation

Good combinations

Several types of analyzers are available:
Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application.

  • IR photometer and electrochemical oxygen sensor
  • IR photometer and paramagnetic oxygen analyzer
  • IR photometer and thermal conductivity
  • UV photometer and paramagnetic oxygen analyzer
  • UV photometer and electrochemical oxygen sensor
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number EL3000
Product Name Advance Optima Series Continuous Gas Analyzer
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
Electrical Outputs Voltage
Instrument Type Monitor; Analyzer
Mounting Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Oxygen Analyzer - AZ100 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types (0); O2; (0 to 25%)
View Details
Methane Trace Gas Analyzer (CH4, H2O) - Ultraportable -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Hydrocarbons; Methane (CH4) / Natural Gas; Water Vapor
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
View Details
High temperature combustion gas oxygen analyzer - Endura AZ25 - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Combustible; O2
View Details