SST Sensing Ltd. ExplorIR-M NDIR CO2 Sensor

Description
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient operation ideal for battery-powered systems Solid-state LED-based NDIR sensing technology Resistant to shock and vibration UART digital communication interface Integrated auto-calibration function SST’s ExplorIR® range of NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable performance even under harsh conditions. Utilising robust solid-state LED optics based on SST’s SprintIR® platform, the ExplorIR® sensors combine low power draw with high-speed response. They consume just 3.5mW during continuous operation while providing two CO₂ readings per second—making them up to 50 times more efficient than conventional NDIR sensors. This extremely low power requirement, coupled with instant start-up, makes the ExplorIR® range well-suited for integration into portable, battery-powered, or self-powered wireless systems. Built-in auto-calibration enhances long-term accuracy and stability. Measuring only 20mm in diameter, the sensor’s compact form factor allows for easy integration into handheld instruments, probes, and space-limited devices, while its rugged build ensures consistent performance in demanding applications such as industrial safety, environmental monitoring, and portable gas analysis.
Request a Quote Datasheet
Description
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient operation ideal for battery-powered systems Solid-state LED-based NDIR sensing technology Resistant to shock and vibration UART digital communication interface Integrated auto-calibration function SST’s ExplorIR® range of NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable performance even under harsh conditions. Utilising robust solid-state LED optics based on SST’s SprintIR® platform, the ExplorIR® sensors combine low power draw with high-speed response. They consume just 3.5mW during continuous operation while providing two CO₂ readings per second—making them up to 50 times more efficient than conventional NDIR sensors. This extremely low power requirement, coupled with instant start-up, makes the ExplorIR® range well-suited for integration into portable, battery-powered, or self-powered wireless systems. Built-in auto-calibration enhances long-term accuracy and stability. Measuring only 20mm in diameter, the sensor’s compact form factor allows for easy integration into handheld instruments, probes, and space-limited devices, while its rugged build ensures consistent performance in demanding applications such as industrial safety, environmental monitoring, and portable gas analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Coatbridge, United Kingdom
ExplorIR-M NDIR CO2 Sensor
ExplorIR-M NDIR CO2 Sensor
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient operation ideal for battery-powered systems Solid-state LED-based NDIR sensing technology Resistant to shock and vibration UART digital communication interface Integrated auto-calibration function SST’s ExplorIR® range of NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable performance even under harsh conditions. Utilising robust solid-state LED optics based on SST’s SprintIR® platform, the ExplorIR® sensors combine low power draw with high-speed response. They consume just 3.5mW during continuous operation while providing two CO₂ readings per second—making them up to 50 times more efficient than conventional NDIR sensors. This extremely low power requirement, coupled with instant start-up, makes the ExplorIR® range well-suited for integration into portable, battery-powered, or self-powered wireless systems. Built-in auto-calibration enhances long-term accuracy and stability. Measuring only 20mm in diameter, the sensor’s compact form factor allows for easy integration into handheld instruments, probes, and space-limited devices, while its rugged build ensures consistent performance in demanding applications such as industrial safety, environmental monitoring, and portable gas analysis.

Details

  • Capable of measuring CO₂ concentrations up to 100%
  • Energy-efficient operation ideal for battery-powered systems
  • Solid-state LED-based NDIR sensing technology
  • Resistant to shock and vibration
  • UART digital communication interface
  • Integrated auto-calibration function

SST’s ExplorIR® range of NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable performance even under harsh conditions.
Utilising robust solid-state LED optics based on SST’s SprintIR® platform, the ExplorIR® sensors combine low power draw with high-speed response. They consume just 3.5mW during continuous operation while providing two CO₂ readings per second—making them up to 50 times more efficient than conventional NDIR sensors.
This extremely low power requirement, coupled with instant start-up, makes the ExplorIR® range well-suited for integration into portable, battery-powered, or self-powered wireless systems. Built-in auto-calibration enhances long-term accuracy and stability.
Measuring only 20mm in diameter, the sensor’s compact form factor allows for easy integration into handheld instruments, probes, and space-limited devices, while its rugged build ensures consistent performance in demanding applications such as industrial safety, environmental monitoring, and portable gas analysis.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name ExplorIR-M NDIR CO2 Sensor
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-O2S-T6-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
Gas Sensors - 1921-XZR200-B2-C2-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
LuminOx Evaluation Interface Board -  - SST Sensing Ltd.
Specs
Electrical Outputs Voltage
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
LuminOx -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details