Exsenco, LLC Displacement and Level Measurement On/Off Switching Sensor CS Series

Description
CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and also has no mechanical wear-out, a long life and reliability can be expected. Moreover the remote adjustment for detecting points is possible because switching points can be changed by trimmer in the controller.
Request a Quote Datasheet
Description
CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and also has no mechanical wear-out, a long life and reliability can be expected. Moreover the remote adjustment for detecting points is possible because switching points can be changed by trimmer in the controller.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Corpus Christi, TX, USA
Displacement and Level Measurement On/Off Switching Sensor
CS Series
Displacement and Level Measurement On/Off Switching Sensor CS Series
CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and also has no mechanical wear-out, a long life and reliability can be expected. Moreover the remote adjustment for detecting points is possible because switching points can be changed by trimmer in the controller.

CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and also has no mechanical wear-out, a long life and reliability can be expected. Moreover the remote adjustment for detecting points is possible because switching points can be changed by trimmer in the controller.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number CS Series
Product Name Displacement and Level Measurement On/Off Switching Sensor
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details