POSITAL B.V. SSI Single-turn Stainless Steel Absolute Rotary Encoder IXARC SSI

Description
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.
Request a Quote Datasheet
Description
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSI Single-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Single-turn Stainless Steel Absolute Rotary Encoder
IXARC SSI
SSI Single-turn Stainless Steel Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

Supplier's Site Datasheet
SSI Multi-turn Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Multi-turn Absolute Rotary Encoder
IXARC SSI
SSI Multi-turn Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

Supplier's Site Datasheet
SSI Heavy Duty Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Heavy Duty Absolute Rotary Encoder
IXARC SSI
SSI Heavy Duty Absolute Rotary Encoder IXARC SSI
IXARC SSI heavy duty absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

IXARC SSI heavy duty absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

Supplier's Site Datasheet
SSI Single-turn Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Single-turn Absolute Rotary Encoder
IXARC SSI
SSI Single-turn Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

Supplier's Site Datasheet
SSI Single-turn Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Single-turn Absolute Rotary Encoder
IXARC SSI
SSI Single-turn Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

Supplier's Site Datasheet
SSI Single-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Single-turn Stainless Steel Absolute Rotary Encoder
IXARC SSI
SSI Single-turn Stainless Steel Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

Supplier's Site Datasheet
SSI Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC SSI
SSI Multi-turn Stainless Steel Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

Supplier's Site Datasheet
SSI Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC SSI
SSI Multi-turn Stainless Steel Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of mechanical flanges, count options and enviornmental ratings, POSITAL can quickly deliver the right part for many applications.

Supplier's Site Datasheet
SSI Multi-turn Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Roermond, Netherlands
SSI Multi-turn Absolute Rotary Encoder
IXARC SSI
SSI Multi-turn Absolute Rotary Encoder IXARC SSI
IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k enviornmental rating and compact size.

Supplier's Site Datasheet

Technical Specifications

  POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V.
Product Category Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors
Product Number IXARC SSI IXARC SSI IXARC SSI IXARC SSI IXARC SSI IXARC SSI IXARC SSI
Product Name SSI Single-turn Stainless Steel Absolute Rotary Encoder SSI Multi-turn Absolute Rotary Encoder SSI Heavy Duty Absolute Rotary Encoder SSI Single-turn Absolute Rotary Encoder SSI Single-turn Absolute Rotary Encoder SSI Single-turn Stainless Steel Absolute Rotary Encoder SSI Multi-turn Absolute Rotary Encoder
Measuring Range 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees
Mechanical Range 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees 0 to 67108864 degrees 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor/Transducer; Instrument/Meter (optional feature) Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor/Transducer; Instrument/Meter (optional feature)
Technology Multi-turn capability; Hall-Effect Pot Multi-turn capability Multi-turn capability; Hall-Effect Pot Hall-Effect Pot Multi-turn capability Multi-turn capability; Hall-Effect Pot
Output Digital Serial; Switched (optional feature) Digital Serial; Switched (optional feature) Digital Serial Digital Serial; Switched (optional feature) Digital Serial; Switched (optional feature) Digital Serial; Switched (optional feature) Digital Serial; Switched (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PROFINET Multi-turn Absolute Rotary Encoder - IXARC PROFINET - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
Incremental Rotary Encoder - IXARC Incremental - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
View Details
Powerlink Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC Powerlink - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
MODBUS Single-turn Stainless Steel Absolute Rotary Encoder - IXARC MODBUS - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details