TE Connectivity Angular Position Sensors - RVDT/RVIT 02181600-120

Description
Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 70 Angular Sensing Range (DEG) : 0 - 120 Case Material : Anodized Aluminum Configuration Features Electrical Connection : Cable Dimensions Case Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Angular Position Sensor - RVDT/RVIT Output Type : 4 - 20 mA DC Angular Position Sensor - RVDT/RVIT Supply Voltage (VDC) : 10 - 28 Input Current (Max) (MAMP) : 41 Industry Standards Certifications : RoHS Mechanical Attachment Angular Position Sensor - RVDT/RVIT Mounting : Size 15 Servo Mount Other Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity (PCT) : ±.25 Product Type Features Angular Position Sensor - RVDT/RVIT Type : RVIT Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Request a Quote
Description
Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 70 Angular Sensing Range (DEG) : 0 - 120 Case Material : Anodized Aluminum Configuration Features Electrical Connection : Cable Dimensions Case Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Angular Position Sensor - RVDT/RVIT Output Type : 4 - 20 mA DC Angular Position Sensor - RVDT/RVIT Supply Voltage (VDC) : 10 - 28 Input Current (Max) (MAMP) : 41 Industry Standards Certifications : RoHS Mechanical Attachment Angular Position Sensor - RVDT/RVIT Mounting : Size 15 Servo Mount Other Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity (PCT) : ±.25 Product Type Features Angular Position Sensor - RVDT/RVIT Type : RVIT Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angular Position Sensors - RVDT/RVIT - 02181600-120 - TE Connectivity
Berwyn, PA, United States
Angular Position Sensors - RVDT/RVIT
02181600-120
Angular Position Sensors - RVDT/RVIT 02181600-120
Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 70 Angular Sensing Range (DEG) : 0 - 120 Case Material : Anodized Aluminum Configuration Features Electrical Connection : Cable Dimensions Case Diameter : 38.1 MM  [1.5 INCH ] Shaft Diameter : 4.75 MM  [.187 INCH ] Electrical Characteristics Angular Position Sensor - RVDT/RVIT Output Type : 4 - 20 mA DC Angular Position Sensor - RVDT/RVIT Supply Voltage (VDC) : 10 - 28 Input Current (Max) (MAMP) : 41 Industry Standards Certifications : RoHS Mechanical Attachment Angular Position Sensor - RVDT/RVIT Mounting : Size 15 Servo Mount Other Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity (PCT) : ±.25 Product Type Features Angular Position Sensor - RVDT/RVIT Type : RVIT Usage Conditions Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]

Body Features


  • Angular Position Sensor - RVDT/RVIT Weight (G) : 70
  • Angular Sensing Range (DEG) : 0 - 120
  • Case Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Cable

Dimensions


  • Case Diameter : 38.1 MM  [1.5 INCH ]
  • Shaft Diameter : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Angular Position Sensor - RVDT/RVIT Output Type : 4 - 20 mA DC
  • Angular Position Sensor - RVDT/RVIT Supply Voltage (VDC) : 10 - 28
  • Input Current (Max) (MAMP) : 41

Industry Standards


  • Certifications : RoHS

Mechanical Attachment


  • Angular Position Sensor - RVDT/RVIT Mounting : Size 15 Servo Mount

Other


  • Bearing Type : ABEC 3 Precision Ball Bearing
  • Non-Linearity (PCT) : ±.25

Product Type Features


  • Angular Position Sensor - RVDT/RVIT Type : RVIT

Usage Conditions


  • Operating Temperature Range : -18 - 77 DEGC  [0 - 170 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 02181600-120
Product Name Angular Position Sensors - RVDT/RVIT
Measuring Range 0 to 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000008003-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000006635-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000012697-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details