Infineon Technologies AG Solid State Relays - PVR2300NPBF PVR2300NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 890489-PVR2300NPBF Series: PVR, HEXFET® Features: Solid State DPST-NO (2 From A) x 2 16-DIP (0.300", 7.62mm), 10 Leads Package: Tube Package: 16-DIP (0.300", 7.62mm), 10 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 890489-PVR2300NPBF Series: PVR, HEXFET® Features: Solid State DPST-NO (2 From A) x 2 16-DIP (0.300", 7.62mm), 10 Leads Package: Tube Package: 16-DIP (0.300", 7.62mm), 10 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVR2300NPBF - 890489-PVR2300NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVR2300NPBF
890489-PVR2300NPBF
Solid State Relays - PVR2300NPBF 890489-PVR2300NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 890489-PVR2300NPBF Series: PVR, HEXFET® Features: Solid State DPST-NO (2 From A) x 2 16-DIP (0.300", 7.62mm), 10 Leads Package: Tube Package: 16-DIP (0.300", 7.62mm), 10 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Infineon Technologies
Win Source Part Number: 890489-PVR2300NPBF
Series: PVR, HEXFET®
Features: Solid State DPST-NO (2 From A) x 2 16-DIP (0.300", 7.62mm), 10 Leads
Package: Tube
Package: 16-DIP (0.300", 7.62mm), 10 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 890489-PVR2300NPBF
Product Name Solid State Relays - PVR2300NPBF
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 646-1251-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details