Sensata Technologies Float, Level Sensors LLF74Y100RM

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1788-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1788-ND
Float, Level Sensors 725-1788-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6901 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6901
Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6901
FLOAT SW, PP, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PP, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1788-ND 57AC6901
Product Name Float, Level Sensors Float Sw, Pp, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details