Sensata Technologies Float, Level Sensors LLF47YGP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1779-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1779-ND
Float, Level Sensors 725-1779-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Buy Now Datasheet
Float Sw, Pvdf, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 - 57AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pvdf, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
57AC6886
Float Sw, Pvdf, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 57AC6886
FLOAT SW, PVDF, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:LLF40 Series RoHS Compliant: Yes

FLOAT SW, PVDF, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:LLF40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1779-ND 57AC6886
Product Name Float, Level Sensors Float Sw, Pvdf, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Sensors - 1936732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details