SST Sensing Ltd. Optomax Industrial Glass

Description
Details Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P type outputs capable of sourcing or sinking up to 1A, suitable for directly driving small loads Available in both standard and extended temperature ranges Multiple thread options for external mounting Rugged stainless steel body with durable borosilicate glass sensing tip Optional output delay functionality available for applications with liquid sloshing The Optomax Industrial Glass Liquid Level Sensors from SST are engineered for harsh industrial environments requiring a robust and reliable liquid level detection solution. These solid-state, optical liquid level sensors feature a stainless steel housing and a borosilicate glass sensing tip, enabling operation under high pressure, high temperature, and chemically aggressive conditions. Each sensor uses an internal microcontroller to manage the solid-state optical design, which combines an infrared LED and phototransistor. In air, the infrared beam is internally reflected; when the sensor tip is submerged in liquid, the light escapes, causing the output to change state. These sensors reliably detect a wide range of liquids, including oil and water-based fluids, and remain accurate even in the presence of foam or bubbles. The Optomax Industrial Glass sensors offer versatile N and P type output options, capable of sinking or sourcing up to 1A, and operate across 4.5–15.4V DC or 8–30V DC. Outputs can be configured to signal high or low in wet or dry states, making them ideal for industrial automation, process monitoring, digital interfaces, and inductive load applications. With threaded mounting options, these sensors are suitable for external installations and function across a wide temperature range of -40 to +125°C. Optional output delays help prevent false triggers in systems with sloshing liquids.
Request a Quote Datasheet
Description
Details Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P type outputs capable of sourcing or sinking up to 1A, suitable for directly driving small loads Available in both standard and extended temperature ranges Multiple thread options for external mounting Rugged stainless steel body with durable borosilicate glass sensing tip Optional output delay functionality available for applications with liquid sloshing The Optomax Industrial Glass Liquid Level Sensors from SST are engineered for harsh industrial environments requiring a robust and reliable liquid level detection solution. These solid-state, optical liquid level sensors feature a stainless steel housing and a borosilicate glass sensing tip, enabling operation under high pressure, high temperature, and chemically aggressive conditions. Each sensor uses an internal microcontroller to manage the solid-state optical design, which combines an infrared LED and phototransistor. In air, the infrared beam is internally reflected; when the sensor tip is submerged in liquid, the light escapes, causing the output to change state. These sensors reliably detect a wide range of liquids, including oil and water-based fluids, and remain accurate even in the presence of foam or bubbles. The Optomax Industrial Glass sensors offer versatile N and P type output options, capable of sinking or sourcing up to 1A, and operate across 4.5–15.4V DC or 8–30V DC. Outputs can be configured to signal high or low in wet or dry states, making them ideal for industrial automation, process monitoring, digital interfaces, and inductive load applications. With threaded mounting options, these sensors are suitable for external installations and function across a wide temperature range of -40 to +125°C. Optional output delays help prevent false triggers in systems with sloshing liquids.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optomax Industrial Glass -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Optomax Industrial Glass
Optomax Industrial Glass
Details Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P type outputs capable of sourcing or sinking up to 1A, suitable for directly driving small loads Available in both standard and extended temperature ranges Multiple thread options for external mounting Rugged stainless steel body with durable borosilicate glass sensing tip Optional output delay functionality available for applications with liquid sloshing The Optomax Industrial Glass Liquid Level Sensors from SST are engineered for harsh industrial environments requiring a robust and reliable liquid level detection solution. These solid-state, optical liquid level sensors feature a stainless steel housing and a borosilicate glass sensing tip, enabling operation under high pressure, high temperature, and chemically aggressive conditions. Each sensor uses an internal microcontroller to manage the solid-state optical design, which combines an infrared LED and phototransistor. In air, the infrared beam is internally reflected; when the sensor tip is submerged in liquid, the light escapes, causing the output to change state. These sensors reliably detect a wide range of liquids, including oil and water-based fluids, and remain accurate even in the presence of foam or bubbles. The Optomax Industrial Glass sensors offer versatile N and P type output options, capable of sinking or sourcing up to 1A, and operate across 4.5–15.4V DC or 8–30V DC. Outputs can be configured to signal high or low in wet or dry states, making them ideal for industrial automation, process monitoring, digital interfaces, and inductive load applications. With threaded mounting options, these sensors are suitable for external installations and function across a wide temperature range of -40 to +125°C. Optional output delays help prevent false triggers in systems with sloshing liquids.

Details

  • Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits
  • Compatible with wide supply voltage ranges
  • N and P type outputs capable of sourcing or sinking up to 1A, suitable for directly driving small loads
  • Available in both standard and extended temperature ranges
  • Multiple thread options for external mounting
  • Rugged stainless steel body with durable borosilicate glass sensing tip
  • Optional output delay functionality available for applications with liquid sloshing

The Optomax Industrial Glass Liquid Level Sensors from SST are engineered for harsh industrial environments requiring a robust and reliable liquid level detection solution. These solid-state, optical liquid level sensors feature a stainless steel housing and a borosilicate glass sensing tip, enabling operation under high pressure, high temperature, and chemically aggressive conditions.
Each sensor uses an internal microcontroller to manage the solid-state optical design, which combines an infrared LED and phototransistor. In air, the infrared beam is internally reflected; when the sensor tip is submerged in liquid, the light escapes, causing the output to change state. These sensors reliably detect a wide range of liquids, including oil and water-based fluids, and remain accurate even in the presence of foam or bubbles.
The Optomax Industrial Glass sensors offer versatile N and P type output options, capable of sinking or sourcing up to 1A, and operate across 4.5–15.4V DC or 8–30V DC. Outputs can be configured to signal high or low in wet or dry states, making them ideal for industrial automation, process monitoring, digital interfaces, and inductive load applications.
With threaded mounting options, these sensors are suitable for external installations and function across a wide temperature range of -40 to +125°C. Optional output delays help prevent false triggers in systems with sloshing liquids.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Level Sensors
Product Name Optomax Industrial Glass
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float, Level Sensors - 1921-LLC710D3L24-4C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Float, Level Sensors - 1921-LLC310D3L-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
LLC Series – Honeywell Alternative -  - SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
View Details