RS Components, Ltd. Pressure Sensors 2726954

Description
Pressure sensor, diameter 15mm, 0bar~10b
Request a Quote
Description
Pressure sensor, diameter 15mm, 0bar~10b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726954
Pressure Sensors 2726954
Pressure sensor, diameter 15mm, 0bar~10b

Pressure sensor, diameter 15mm, 0bar~10b

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726954
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2726972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - 2547403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 1215543 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details