The A1210 is a panel-mount solid state relay rated for 10A at 24-140 VAC, with a 90-280 VAC control voltage range and zero voltage turn-on switching. It features SCR output, UL/CSA/TUV approval, CE compliance to EN60950-1, and EMC compliance to Level 3. The relay has a dielectric strength of 4000 Vrms, input/output capacitance of 8 pF, and operates from -40 to 80 °C. The housing is made of UL 94 V-0 material with an aluminum baseplate, and terminals use #6-32 UNC input and #8-32 UNC load screws. Mounting dimensions are 47.6 mm wide by 57.3 mm long, with screw termination and a weight of 74.9 g. Input current is 5 mA nominal, with a maximum turn-on time of 1/2 cycle and turn-off time of 30 ms. Thermal resistance junction-to-case is 1.03 °C/W.
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-140V
SOLID STATE RELAY, 10A, 90-280VAC, PANEL; Contact Configuration:SPST-N
4000 V (RMS) Dielectric Strength, ISO 9001 Certified, SPST-NO Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount 10-125A 24-140VAC
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A1210 | CC1885-ND | A1210 | 37M1595 | 70130411 | A1210 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 10A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | AC | |||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |