Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 40A, 90-280VAC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 40A 480VAC AC
SSR RELAY SPST-NO 40A 80-530V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1093-ND | 37M1662 | A4840 | A4840 |
| Product Name | Solid State Relays | Solid State Relay, 40A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Input Voltage (Control Signal) Type | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts |