Sensata Technologies Solid State Relays 84137220

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2410-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2410-ND
Solid State Relays CC2410-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Ssr, Gn Ip20, 50A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom - 58T5392 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Gn Ip20, 50A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom
58T5392
Ssr, Gn Ip20, 50A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom 58T5392
SSR, GN IP20, 50A/240VAC, DC IN, RN; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, GN IP20, 50A/240VAC, DC IN, RN; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84137220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137220
Relays - Solid State Relays 84137220
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137220
Solid State Relays - Industrial Mount 84137220
Solid State Relays - Industrial Mount 50A/240Vac DC In RAN

Solid State Relays - Industrial Mount 50A/240Vac DC In RAN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2410-ND 58T5392 84137220 84137220
Product Name Solid State Relays Ssr, Gn Ip20, 50A/240Vac, Dc In, Rn; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details