FCL Components America Power Relays FTR-F3 10A (slim type)

Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTR-F3 series is a slim-type, single-pole power relay rated for 10A at 250VAC resistive loads, designed for high-density mounting in industrial and home appliance control applications. It features a 7.0 x 20.3 x 15.0 mm dimensions and weighs approximately 4g. The relay has a 200mW coil, AgNi contacts, and offers 4,000VAC dielectric strength between coil and contacts with 10,000V surge protection. Insulation resistance exceeds 1,000MΩ at 500VDC, and it meets UL60947-1, UL60947-4-1, CSA C22.2 No.14, IEC/EN61810-1, and GB/T21711.1 safety standards with a Class B insulation system. The series supports operating temperatures from -40°C to +85°C and provides a mechanical life of at least 5×10⁶ operations.

Datasheet Summary
Powered by GS/AI

The FTR-F3 series is a slim-type, single-pole power relay rated for 10A at 250VAC resistive loads, designed for high-density mounting in industrial and home appliance control applications. It features a 7.0 x 20.3 x 15.0 mm dimensions and weighs approximately 4g. The relay has a 200mW coil, AgNi contacts, and offers 4,000VAC dielectric strength between coil and contacts with 10,000V surge protection. Insulation resistance exceeds 1,000MΩ at 500VDC, and it meets UL60947-1, UL60947-4-1, CSA C22.2 No.14, IEC/EN61810-1, and GB/T21711.1 safety standards with a Class B insulation system. The series supports operating temperatures from -40°C to +85°C and provides a mechanical life of at least 5×10⁶ operations.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Chicago, IL, United States
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Innovative Relays

As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Supplier's Site Datasheet

Technical Specifications

  FCL Components America
Product Category Electromechanical Relays
Product Number FTR-F3 10A (slim type)
Product Name Power Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details