WAGO Relay module 858-514

Description
Relay module; Nominal input voltage: 24 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 858-514 - WAGO
Germantown, WI, United States
Relay module
858-514
Relay module 858-514
Relay module; Nominal input voltage: 24 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm

Relay module; Nominal input voltage: 24 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-858-514-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-858-514-ND
Power Relays, Over 2 Amps 2946-858-514-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 858-514 2946-858-514-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Four Pole (4P)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products