WAGO Relay module 788-347

Description
Relay module; Nominal input voltage: 48 VDC; 2 changeover contacts; Limiting continuous current: 8 A; with manual operation; Red status indicator; Module width: 15 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 48 VDC; 2 changeover contacts; Limiting continuous current: 8 A; with manual operation; Red status indicator; Module width: 15 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-347 - WAGO
Germantown, WI, United States
Relay module
788-347
Relay module 788-347
Relay module; Nominal input voltage: 48 VDC; 2 changeover contacts; Limiting continuous current: 8 A; with manual operation; Red status indicator; Module width: 15 mm

Relay module; Nominal input voltage: 48 VDC; 2 changeover contacts; Limiting continuous current: 8 A; with manual operation; Red status indicator; Module width: 15 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-788-347-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-347-ND
Power Relays, Over 2 Amps 2946-788-347-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 788-347 2946-788-347-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Relay module - 788-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers