WAGO Solid State Relays 859-702

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Optocoupler module with a 6 mm width and DIN-35 rail mounting, designed for low-side switching in signal processing networks with a nominal input voltage of 5 VDC and an output voltage range of 20 to 30 VDC, capable of continuous load current up to 0.5 A and switching frequencies up to 10 kHz. The module features a CAGE CLAMP® connection for solid and fine-stranded conductors between 0.08 and 2.5 mm², a voltage drop of ≤1.2 V at full load, and a dielectric strength of 2.5 kVrms between control and load circuits with basic insulation. It includes a red LED status indicator, operates within -25 °C to 55 °C, and meets overvoltage category II and pollution degree 2 standards.

Datasheet Summary
Powered by GS/AI

Optocoupler module with a 6 mm width and DIN-35 rail mounting, designed for low-side switching in signal processing networks with a nominal input voltage of 5 VDC and an output voltage range of 20 to 30 VDC, capable of continuous load current up to 0.5 A and switching frequencies up to 10 kHz. The module features a CAGE CLAMP® connection for solid and fine-stranded conductors between 0.08 and 2.5 mm², a voltage drop of ≤1.2 V at full load, and a dielectric strength of 2.5 kVrms between control and load circuits with basic insulation. It includes a red LED status indicator, operates within -25 °C to 55 °C, and meets overvoltage category II and pollution degree 2 standards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2946-859-702-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-859-702-ND
Solid State Relays 2946-859-702-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2946-859-702-ND
Product Name Solid State Relays
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Electronic Surplus - G3VM-354F - 1176474-G3VM-354F - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers
Power - Solid State Relays - Photovoltaic Relays - PVT312L - PVT312L - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers