Infineon Technologies AG Solid State Relays PVU414SPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVU414SPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVU414SPBF-ND
Solid State Relays PVU414SPBF-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVU414SPBF
Solid State Relays - PCB Mount PVU414SPBF
Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet
Relays - Solid State Relays - PVU414SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVU414SPBF
Relays - Solid State Relays PVU414SPBF
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Relay, Solid State, Photomos Pc Board; Contact Configuration Infineon - 59M1383 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Solid State, Photomos Pc Board; Contact Configuration Infineon
59M1383
Relay, Solid State, Photomos Pc Board; Contact Configuration Infineon 59M1383
RELAY, SOLID STATE, PHOTOMOS PC BOARD; Contact Configuration:SPST-N O; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; RoHS Compliant: Yes

RELAY, SOLID STATE, PHOTOMOS PC BOARD; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVU414SPBF-ND PVU414SPBF PVU414SPBF 59M1383
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Relay, Solid State, Photomos Pc Board; Contact Configuration Infineon
Mounting PCBoard Surface Mount PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details