The 193S-EETD is a single-phase E1 Plus electronic overload relay rated for 9 to 45 A, designed for use with contactors such as the 100-C30 to 100-C43. It features selectable trip classes of 10, 15, 20, or 30 and configurable manual or automatic reset. The relay has screw-type control terminals, a 5:1 adjustment range, and direct current measurement for accurate thermal modeling. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. The device includes a N.C. trip contact and N.O. alarm contact with a B600 rating for 600 V circuits.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 9-45A (1 Phase), 100-C30...C43 or 300-B..C
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193S-EETD |
| Product Name | E1 Plus 9-45 Amp IEC Overload Relay |