WAGO Basic solid-state relay 857-162

Description
Basic solid-state relay; Nominal input voltage: 60 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A
Request a Quote Datasheet
Description
Basic solid-state relay; Nominal input voltage: 60 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic solid-state relay - 857-162 - WAGO
Germantown, WI, United States
Basic solid-state relay
857-162
Basic solid-state relay 857-162
Basic solid-state relay; Nominal input voltage: 60 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A

Basic solid-state relay; Nominal input voltage: 60 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A

Supplier's Site Datasheet
Solid State Relays - 2946-857-162-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-162-ND
Solid State Relays 2946-857-162-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 857-162 2946-857-162-ND
Product Name Basic solid-state relay Solid State Relays
Mounting Pluggable module PCBoard
Input Voltage (Control Signal) Range 60 volts 60 volts
Input Current (Control Signal) Range 0.0030 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers