Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 0-10VDC, 20A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes
SSR RELAY SPST-NO 40A 20-300V
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/40A 0-10Vdc
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1956-ND | 37M9919 | 10LPCV2440 | 10LPCV2440 |
| Product Name | Solid State Relays | Solid State Relay, 0-10Vdc, 20A, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |