The E1 Plus electronic overload relay is designed for motor protection with a current range of 9-45 A for three-phase applications. It features selectable trip class (10, 15, 20, 30), manual or automatic reset, ambient temperature compensation, and 3-second phase loss detection. The device includes a bipo- lar latching relay, thermal memory, and isolated N.C. and N.O. contacts rated for 600 V. It mounts directly to contactors and complies with EN 60947-4-1, EN 60947-5-1, UL 508, CSA 22.2 No. 14, and c-UL-us standards. The design employs current measurement-based thermal modeling and over-molded power connections for durability. No physical dimensions or additional features specific to 592-EEFD are provided beyond those common to the series.
Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 9-45 Amps (3 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592-EEFD |
| Product Name | E1 Plus 9-45 A Overload Relay |