Sensata Technologies PHM5 Profibus Absolute Multi-Turn Encoder

Description
Solid shaft Ø 6 and Ø 10 mm Extra-flat encoder – 58mm housing Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply Standard resolution : 8192 points per revolution (13 bits resolution) High resolution available in option: 65 536 points par revolution (16 bits resolution) Turns numerisation up to 65 536 (16 bits) Connection via M12 connectors D PV0, Class 2, encoder profile 3.062 PHM5 also available with SSI, programmable SSI, CANopen and RS232 interface
Request a Quote Datasheet
Description
Solid shaft Ø 6 and Ø 10 mm Extra-flat encoder – 58mm housing Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply Standard resolution : 8192 points per revolution (13 bits resolution) High resolution available in option: 65 536 points par revolution (16 bits resolution) Turns numerisation up to 65 536 (16 bits) Connection via M12 connectors D PV0, Class 2, encoder profile 3.062 PHM5 also available with SSI, programmable SSI, CANopen and RS232 interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHM5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
PHM5 Profibus Absolute Multi-Turn Encoder
PHM5 Profibus Absolute Multi-Turn Encoder
Solid shaft Ø 6 and Ø 10 mm Extra-flat encoder – 58mm housing Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply Standard resolution : 8192 points per revolution (13 bits resolution) High resolution available in option: 65 536 points par revolution (16 bits resolution) Turns numerisation up to 65 536 (16 bits) Connection via M12 connectors D PV0, Class 2, encoder profile 3.062 PHM5 also available with SSI, programmable SSI, CANopen and RS232 interface
  • Solid shaft Ø 6 and Ø 10 mm
  • Extra-flat encoder – 58mm housing
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65
  • High performances in temperature –20°C to +85°C
  • 5 to 30 Vdc power supply
  • Standard resolution : 8192 points per revolution (13 bits resolution)
  • High resolution available in option: 65 536 points par revolution (16 bits resolution)
  • Turns numerisation up to 65 536 (16 bits)
  • Connection via M12 connectors
  • D PV0, Class 2, encoder profile 3.062
  • PHM5 also available with SSI, programmable SSI, CANopen and RS232 interface
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHM5 Profibus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

PHU9 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 3000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details
Encoders - 6207-01002-10023-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Encoder Output Quadrature; Index
Counts / Revolution 1024 (counts/revolution)
View Details
Encoders - Industrial - 6207-01029-279-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
MHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details