Sensata Technologies Thermostatic Switches 67F080

Description
Thermostat DIP, close on rise, 80C
Request a Quote Datasheet
Description
Thermostat DIP, close on rise, 80C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Switches - 2750121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750121
Thermostatic Switches 2750121
Thermostat DIP, close on rise, 80C

Thermostat DIP, close on rise, 80C

Supplier's Site
Thermostats - Mechanical - 723-1189-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1189-ND
Thermostats - Mechanical 723-1189-ND
Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins

Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins

Buy Now Datasheet
Thermostat, Bimetal, 80 Deg, To-220, No; Switching Temperature Sensata/airpax - 87W8358 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Bimetal, 80 Deg, To-220, No; Switching Temperature Sensata/airpax
87W8358
Thermostat, Bimetal, 80 Deg, To-220, No; Switching Temperature Sensata/airpax 87W8358
THERMOSTAT, BIMETAL, 80 DEG, TO-220, NO; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

THERMOSTAT, BIMETAL, 80 DEG, TO-220, NO; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats Thermostats
Product Number 2750121 723-1189-ND 87W8358
Product Name Thermostatic Switches Thermostats - Mechanical Thermostat, Bimetal, 80 Deg, To-220, No; Switching Temperature Sensata/airpax
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details