SPDT / Change-over
Specifications
Voltage
120 VAC
Scale / Range
-4 to 140 ºF
Contact Type
SPDT / Change-over
Max. Inrush Current
AC 16 A for 10 sec.
Agency Approvals1
CSA-US
Technical Data
Switching Difference
7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC)
Sensor Element
NTC
Reaction Time
approx. 5 sec
Service Life
> 50,000 cycles
Max. Switching Capacity (Relay Output)
8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC
Connection
5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm
2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2)
Housing
Plastic, UL 94V-0, light gray
Mounting
Clip for 35 mm DIN rail (EN 60 715)
Mounting Position
Vertical
Operating Temperature
-22 to 140 ºF (-30 to 60 ºC)
Storage Temperature
-40 to 185 ºF (-40 to 85 ºC)
Dimensions
2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm)
Weight
Approx. 2.5 oz (70 g)
Protection Type
IP20
STEGO
Done
Request a Quote
Email Supplier
Description
SPDT / Change-over
Specifications
Voltage
120 VAC
Scale / Range
-4 to 140 ºF
Contact Type
SPDT / Change-over
Max. Inrush Current
AC 16 A for 10 sec.
Agency Approvals1
CSA-US
Technical Data
Switching Difference
7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC)
Sensor Element
NTC
Reaction Time
approx. 5 sec
Service Life
> 50,000 cycles
Max. Switching Capacity (Relay Output)
8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC
Connection
5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm
2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2)
Housing
Plastic, UL 94V-0, light gray
Mounting
Clip for 35 mm DIN rail (EN 60 715)
Mounting Position
Vertical
Operating Temperature
-22 to 140 ºF (-30 to 60 ºC)
Storage Temperature
-40 to 185 ºF (-40 to 85 ºC)
Dimensions
2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm)
Weight
Approx. 2.5 oz (70 g)
Protection Type
IP20
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The electronic thermostat ETR 011, part number 01131.9-00, is designed for controlling heating, cooling, or ventilation devices using an NTC sensor and a changeover relay contact with a switching capacity of 8 A resistive or 1.6 A inductive at 120 VAC. It operates on 120 VAC with a maximum inrush current of 10 A for 10 seconds and requires a maximum clamping torque of 0.5 Nm for connections. The device features a setting range of -4°F to 140°F, a switching differential of 4 K (±1 K), and an LED status indicator. It mounts on a 35 mm DIN rail with dimensions of 2.5 in height, 1.7 in width, and 1.5 in depth, and is housed in a plastic case rated UL94 V-0. The operating temperature range is -40°F to 185°F, and it has an IP20 protection rating.
Datasheet Summary Powered by GS/AI
The electronic thermostat ETR 011, part number 01131.9-00, is designed for controlling heating, cooling, or ventilation devices using an NTC sensor and a changeover relay contact with a switching capacity of 8 A resistive or 1.6 A inductive at 120 VAC. It operates on 120 VAC with a maximum inrush current of 10 A for 10 seconds and requires a maximum clamping torque of 0.5 Nm for connections. The device features a setting range of -4°F to 140°F, a switching differential of 4 K (±1 K), and an LED status indicator. It mounts on a 35 mm DIN rail with dimensions of 2.5 in height, 1.7 in width, and 1.5 in depth, and is housed in a plastic case rated UL94 V-0. The operating temperature range is -40°F to 185°F, and it has an IP20 protection rating.
SPDT / Change-over
Specifications
Voltage
120 VAC
Scale / Range
-4 to 140 ºF
Contact Type
SPDT / Change-over
Max. Inrush Current
AC 16 A for 10 sec.
Agency Approvals1
CSA-US
Technical Data
Switching Difference
7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC)
Sensor Element
NTC
Reaction Time
approx. 5 sec
Service Life
> 50,000 cycles
Max. Switching Capacity (Relay Output)
8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC
Connection
5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm
2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2)
Housing
Plastic, UL 94V-0, light gray
Mounting
Clip for 35 mm DIN rail (EN 60 715)
Mounting Position
Vertical
Operating Temperature
-22 to 140 ºF (-30 to 60 ºC)
Storage Temperature
-40 to 185 ºF (-40 to 85 ºC)
Dimensions
2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm)
Weight
Approx. 2.5 oz (70 g)
Protection Type
IP20