BEI Sensors Circular Cable Assemblies 31186-1610

Description
Cable Assembly 10.00' (3.05m)
Request a Quote Datasheet
Description
Cable Assembly 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 6207-31186-1610-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
6207-31186-1610-ND
Circular Cable Assemblies 6207-31186-1610-ND
Cable Assembly 10.00' (3.05m)

Cable Assembly 10.00' (3.05m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 31186-1610 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
31186-1610
Cable Assemblies - Circular Cable Assemblies 31186-1610
CBL CIRC 7POS FMALE 10'

CBL CIRC 7POS FMALE 10'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 6207-31186-1610-ND 31186-1610
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details