Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length 3021097-03

Description
3021097-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 3ft WCI Division
Request a Quote
Description
3021097-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021097-03 is a USB 2.0 A male to Mini USB 2.0 B male cable, 3 feet long, with a white outer jacket and nickel-plated connectors. The cable uses UL2725 28AWGx1PR+24AWGx2C conductors, meets insulation resistance of 10M ohm minimum at DC 300V, and has a conductor resistance of 1 ohm maximum. The USB-A connector has a white PBT insulator and the Mini-B connector has a black PBT insulator.

Datasheet Summary
Powered by GS/AI

3021097-03 is a USB 2.0 A male to Mini USB 2.0 B male cable, 3 feet long, with a white outer jacket and nickel-plated connectors. The cable uses UL2725 28AWGx1PR+24AWGx2C conductors, meets insulation resistance of 10M ohm minimum at DC 300V, and has a conductor resistance of 1 ohm maximum. The USB-A connector has a white PBT insulator and the Mini-B connector has a black PBT insulator.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length - 3021097-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length
3021097-03
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length 3021097-03
3021097-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 3ft WCI Division

3021097-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: White
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1258-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1258-ND
USB Cables Q1258-ND
USB 2.0 Cable A Male to Mini B Male, Right Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male, Right Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021097-03 Q1258-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q124-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Plug Assembly, Power; 10 A; 250 VAC; 10000 Megohms (Min.); Nylon; 18 AWG - 70133309 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers