Sensata Technologies PHM5 SSI Absolute Multi Turn Encoders

Description
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc Option: push-button on the cover for a encoder reset to a value X
Request a Quote Datasheet
Description
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc Option: push-button on the cover for a encoder reset to a value X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHM5 SSI Absolute Multi Turn Encoders -  - Sensata Technologies
Attleboro, MA, United States
PHM5 SSI Absolute Multi Turn Encoders
PHM5 SSI Absolute Multi Turn Encoders
Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc Option: push-button on the cover for a encoder reset to a value X
  • Solid shaft Ø 6 and Ø 10 mm
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65, IP67 option with a sealing flange
  • High performances in temperature –20°C to +85°C
  • Isolated SSI interface, clock from 100 to 500 kHz
  • Universal electronic circuits from 5 to 30Vdc
  • Protection against short-circuits and inversion of polarity
  • High resolutions available: 8192 (13 bits) per turn
  • Turn counting up to 65 536 (16 bits)
  • 2 inputs : DIRECTION and RAZ
  • Available with incremental channels – 2048 points – 5 to 30 Vdc
  • Option: push-button on the cover for a encoder reset to a value X
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHM5 SSI Absolute Multi Turn Encoders
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

AHK5 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
View Details
MAAX-MAUX Absolute Explosion Proof Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 3000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details
Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
THK4 Absolute Multiturn  Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 12000 rpm
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details