Sensata Technologies THK4 Absolute Multiturn Encoder

Description
THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30°C to 70°C. Hall effect technology. Multiturn encoding based on magnetic pulse counter. No batteries used. CANopen interface, binary code. 12 bits resolution = 4096 steps / turn. Number of turns : 13 bits = 8192 turns. Polarity inversions and surges protections. High integration SMD technology.
Request a Quote Datasheet
Description
THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30°C to 70°C. Hall effect technology. Multiturn encoding based on magnetic pulse counter. No batteries used. CANopen interface, binary code. 12 bits resolution = 4096 steps / turn. Number of turns : 13 bits = 8192 turns. Polarity inversions and surges protections. High integration SMD technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THK4 Absolute Multiturn  Encoder -  - Sensata Technologies
Attleboro, MA, United States
THK4 Absolute Multiturn Encoder
THK4 Absolute Multiturn Encoder
THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30°C to 70°C. Hall effect technology. Multiturn encoding based on magnetic pulse counter. No batteries used. CANopen interface, binary code. 12 bits resolution = 4096 steps / turn. Number of turns : 13 bits = 8192 turns. Polarity inversions and surges protections. High integration SMD technology.

THK4 is a Ø36mm multiturn encoder with CANopen interface :

  • Compact and robust design.
  • Blind shaft Ø 6 mm version.
  • Precision sealed bearings.
  • High temperature performance –30°C to 70°C.
  • Hall effect technology.
  • Multiturn encoding based on magnetic pulse counter. No batteries used.
  • CANopen interface, binary code.
  • 12 bits resolution = 4096 steps / turn.
  • Number of turns : 13 bits = 8192 turns.
  • Polarity inversions and surges protections.
  • High integration SMD technology.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name THK4 Absolute Multiturn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8522 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
MXM5 Profiubus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Encoders - Industrial - 6207-01072-080-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
3 suppliers