Sensata Technologies PHU9 SSI Absolute Multi-Turn Encoder

Description
Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available Robustness and excellent resistance to shocks / vibrations High performances in temperature –20°C to +80°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc
Request a Quote Datasheet
Description
Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available Robustness and excellent resistance to shocks / vibrations High performances in temperature –20°C to +80°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHU9 SSI Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
PHU9 SSI Absolute Multi-Turn Encoder
PHU9 SSI Absolute Multi-Turn Encoder
Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available Robustness and excellent resistance to shocks / vibrations High performances in temperature –20°C to +80°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to 30Vdc Protection against short-circuits and inversion of polarity High resolutions available: 8192 (13 bits) per turn Turn counting up to 65 536 (16 bits) 2 inputs : DIRECTION and RAZ Available with incremental channels – 2048 points – 5 to 30 Vdc
  • Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available
  • Robustness and excellent resistance to shocks / vibrations
  • High performances in temperature –20°C to +80°C
  • Isolated SSI interface, clock from 100 to 500 kHz
  • Universal electronic circuits from 5 to 30Vdc
  • Protection against short-circuits and inversion of polarity
  • High resolutions available: 8192 (13 bits) per turn
  • Turn counting up to 65 536 (16 bits)
  • 2 inputs : DIRECTION and RAZ
  • Available with incremental channels – 2048 points – 5 to 30 Vdc
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHU9 SSI Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

H25 Absolute Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary Coded Decimal
Lines / Revolution 8192 (lines/revolution)
View Details
PHU9 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 3000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details
CHK5 Series Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 30AK5707 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details