Manufacturer: Semtech Corporation
Win Source Part Number: 933157-SC600CIMLTRT
Series: mAhXLife™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) - Dimming 60mA 10-MLPD (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SC600
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLPD (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 60mA 10-MLPD (3x3)
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLPD-10 Product overview: SC600CIMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600CIMLTRT can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 60MA 10MLPD
IC LED DRIVER RGLTR 60MA 10MLPD
LED Lighting Drivers CONSULT FACTORY FOR AVAILABILI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 933157-SC600CIMLTRT | SC600CIMLTRT-ND | 137-SC600CIMLTRT | SC600CIMLTRT | SC600CIMLTRT | SC600CIMLTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC600CIMLTRT | LED Drivers | 780kHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 10-MLPD (3x3) | |||||
| Input Voltage | 2.5 to 6.5 volts | 2.5 to 6.5 volts | ||||
| Output Voltage | 5 volts | 5 volts |