Nexperia B.V. 150MA LED Driver IC NCR420UX

Description
IC LED DRVR LIN PWM 150MA 6TSOP Product overview: NCR420UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR420UX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 150MA 6TSOP Product overview: NCR420UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR420UX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MA LED Driver IC
137-NCR420UX
150MA LED Driver IC 137-NCR420UX
IC LED DRVR LIN PWM 150MA 6TSOP Product overview: NCR420UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR420UX can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 150MA 6TSOP Product overview: NCR420UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR420UX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 1727-8457-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-8457-6-ND
LED Drivers 1727-8457-6-ND
LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

Buy Now Datasheet
LED Drivers - 1727-8457-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-8457-2-ND
LED Drivers 1727-8457-2-ND
LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

Buy Now Datasheet
LED Drivers - 1727-8457-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-8457-1-ND
LED Drivers 1727-8457-1-ND
LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

LED Driver IC 1 Output Linear Linear PWM Dimming 150mA 6-TSOP

Buy Now Datasheet
Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia - 03AJ2377 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia
03AJ2377
Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia 03AJ2377
LED DRIVER, AEC-Q101, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:150mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, AEC-Q101, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:150mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NCR420UX
LED Lighting Drivers NCR420UX
LED Lighting Drivers 150 mA LED driver in SOT457

LED Lighting Drivers 150 mA LED driver in SOT457

Buy Now Datasheet
PMIC - LED Drivers - NCR420UX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCR420UX
PMIC - LED Drivers NCR420UX
150 MA LED DRIVER IN SOT457

150 MA LED DRIVER IN SOT457

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCR420UX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCR420UX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCR420UX
IC LED DRVR LIN PWM 150MA 6TSOP

IC LED DRVR LIN PWM 150MA 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCR420UX 1727-8457-6-ND 03AJ2377 NCR420UX NCR420UX NCR420UX
Product Name 150MA LED Driver IC LED Drivers Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage ? to 40 volts ? to 40 volts ? to 40 volts ? to 40 volts
Output Voltage 40 volts 40 volts 40 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - IRS2541PBF - 1047827-IRS2541PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Package Type 8-DIP
View Details
5 suppliers
PMIC - LED Drivers - LM3502SQ-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
LED Drivers - 122219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details