Allegro MicroSystems Inc. Automotive High Current Led Controller A6271KLPTR-T-1

Description
LED Drivers for Lighting
Request a Quote
Description
LED Drivers for Lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6271KLPTR-T-1 is an automotive high-current LED controller from Allegro MicroSystems, designed for driving high-power LEDs in series. It is AEC-Q100 qualified and operates with a supply voltage range of 4.2 to 50 V, supporting a maximum LED string voltage of 53.3 V. The controller can be configured in various switching topologies, including boost, buck-boost, buck, and SEPIC, making it versatile for different applications. This device features a programmable switching frequency from 70 kHz to 700 kHz and allows for precise LED current control through a PWM-controlled PMOS driver, which is effective even at low duty cycles. Dimming options include external PWM, internal PWM, and analog dimming, providing flexibility in LED brightness control. The A6271KLPTR-T-1 also incorporates a frequency dither scheme to minimize electromagnetic interference (EMI) and includes comprehensive fault protection mechanisms to safeguard both the IC and the LED system. The product is packaged in a 16-pin eTSSOP with an exposed thermal pad, facilitating efficient thermal management. It is suitable for various automotive lighting applications, such as fog lights, reversing lights, daytime running lights, position lights, and headlights.

Datasheet Summary
Powered by GS/AI

The A6271KLPTR-T-1 is an automotive high-current LED controller from Allegro MicroSystems, designed for driving high-power LEDs in series. It is AEC-Q100 qualified and operates with a supply voltage range of 4.2 to 50 V, supporting a maximum LED string voltage of 53.3 V. The controller can be configured in various switching topologies, including boost, buck-boost, buck, and SEPIC, making it versatile for different applications. This device features a programmable switching frequency from 70 kHz to 700 kHz and allows for precise LED current control through a PWM-controlled PMOS driver, which is effective even at low duty cycles. Dimming options include external PWM, internal PWM, and analog dimming, providing flexibility in LED brightness control. The A6271KLPTR-T-1 also incorporates a frequency dither scheme to minimize electromagnetic interference (EMI) and includes comprehensive fault protection mechanisms to safeguard both the IC and the LED system. The product is packaged in a 16-pin eTSSOP with an exposed thermal pad, facilitating efficient thermal management. It is suitable for various automotive lighting applications, such as fog lights, reversing lights, daytime running lights, position lights, and headlights.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Led Controller - A6271KLPTR-T-1 - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive High Current Led Controller
A6271KLPTR-T-1
Automotive High Current Led Controller A6271KLPTR-T-1
LED Drivers for Lighting

LED Drivers for Lighting

Supplier's Site Datasheet
LED Drivers - 620-A6271KLPTR-T-1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CTRLR PWM 16ETSSOP

IC LED DRIVER CTRLR PWM 16ETSSOP

Buy Now Datasheet
LED Drivers - 620-A6271KLPTR-T-1CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CTRLR PWM 16ETSSOP

IC LED DRIVER CTRLR PWM 16ETSSOP

Buy Now Datasheet
LED Drivers - 620-A6271KLPTR-T-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A6271KLPTR-T-1
LED Driver IC 137-A6271KLPTR-T-1
LED Driver, Product overview: A6271KLPTR-T-1 from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6271KLPTR-T-1 can be used for catalog matching and distributor lookup.

LED Driver, Product overview: A6271KLPTR-T-1 from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6271KLPTR-T-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6271KLPTR-T-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6271KLPTR-T-1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6271KLPTR-T-1
IC LED DRIVER CTRLR PWM 16ETSSOP

IC LED DRIVER CTRLR PWM 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6271KLPTR-T-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6271KLPTR-T-1
PMIC - LED Drivers A6271KLPTR-T-1
IC LED DRIVER LINEAR 16TSSOP

IC LED DRIVER LINEAR 16TSSOP

Supplier's Site Datasheet
Led Driver, Aec-Q100, 700Khz, Etssop-Ep Rohs Compliant Allegro Microsystems - 12AJ8270 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 700Khz, Etssop-Ep Rohs Compliant Allegro Microsystems
12AJ8270
Led Driver, Aec-Q100, 700Khz, Etssop-Ep Rohs Compliant Allegro Microsystems 12AJ8270
LED DRIVER, AEC-Q100, 700KHZ, ETSSOP-EP ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, 700KHZ, ETSSOP-EP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6271KLPTR-T-1 620-A6271KLPTR-T-1DKR-ND 137-A6271KLPTR-T-1 A6271KLPTR-T-1 A6271KLPTR-T-1 12AJ8270
Product Name Automotive High Current Led Controller LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Driver, Aec-Q100, 700Khz, Etssop-Ep Rohs Compliant Allegro Microsystems
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1671-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 to 50 volts
Output Current 1000 milliamps
View Details
5 suppliers
150MA LED Driver IC - 137-APS13568KLJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers
PMIC - PMIC - LED Drivers - A8512EETTR-T - 909088-A8512EETTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 28-QFN (5x5)
View Details
5 suppliers