Semtech Corp. 780kHz LED Driver IC SC600AIMLTR

Description
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, MLPD-10 Product overview: SC600AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, MLPD-10 Product overview: SC600AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
780kHz LED Driver IC
137-SC600AIMLTR
780kHz LED Driver IC 137-SC600AIMLTR
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, MLPD-10 Product overview: SC600AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMLTR can be used for catalog matching and distributor lookup.

Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, 3 X 3 MM, MLPD-10 Product overview: SC600AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMLTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SC600AIMLTR - 064254-SC600AIMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC600AIMLTR
064254-SC600AIMLTR
PMIC - PMIC - LED Drivers - SC600AIMLTR 064254-SC600AIMLTR
Manufacturer: Semtech Corporation Win Source Part Number: 064254-SC600AIMLTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MLPD (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064254-SC600AIMLTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MLPD (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-SC600AIMLTR 064254-SC600AIMLTR
Product Name 780kHz LED Driver IC PMIC - PMIC - LED Drivers - SC600AIMLTR
Output Voltage 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 8228751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 996745-NCR405UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
7 suppliers
LED Driver IC - 137-LM3497MMX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers