LED Driver, 36-Segment, PDSO24, SOIC-24 Product overview: A8512ELBTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8512ELBTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134830-A8512ELBTR-T
Packaging: Tape and Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: A8512
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 8V
Voltage - Supply (Maximum): 24V
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 24-SOIC
IC LED DRIVER CTRLR DIM 24SOIC
IC LED DRIVER CTRLR PWM 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-A8512ELBTR-T | 1134830-A8512ELBTR-T | A8512ELBTR-T-ND | A8512ELBTR-T | A8512ELBTR-T |
| Product Name | SOIC LED Driver IC | PMIC - PMIC - LED Drivers - A8512ELBTR-T | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 6 # |