Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2388K.TCT ECLAMP2388K.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170699-ECLAMP2388K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.130" L x 0.051" W (3.30mm x 1.30mm) Number of Channels: 8 Attenuation Value: 30dB @ 800MHz ~ 2.7GHz Filter Order: 2nd Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 12pF ESD Protection: Yes Family Name: EClamp2388K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: May 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170699-ECLAMP2388K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.130" L x 0.051" W (3.30mm x 1.30mm) Number of Channels: 8 Attenuation Value: 30dB @ 800MHz ~ 2.7GHz Filter Order: 2nd Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 12pF ESD Protection: Yes Family Name: EClamp2388K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: May 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2388K.TCT
ECLAMP2388K.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2388K.TCT ECLAMP2388K.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1170699-ECLAMP2388K. TCT Series: EMIClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.022" (0.55mm) Size: 0.130" L x 0.051" W (3.30mm x 1.30mm) Number of Channels: 8 Attenuation Value: 30dB @ 800MHz ~ 2.7GHz Filter Order: 2nd Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 12pF ESD Protection: Yes Family Name: EClamp2388K Categories: Filters Manufacturer Homepage: www.semtech.com Introduction Date: May 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1170699-ECLAMP2388K.TCT
Series: EMIClamp
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFDFN Exposed Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Size: 0.130" L x 0.051" W (3.30mm x 1.30mm)
Number of Channels: 8
Attenuation Value: 30dB @ 800MHz ~ 2.7GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 200
Values: R = 200 Ohms, C = 12pF
ESD Protection: Yes
Family Name: EClamp2388K
Categories: Filters
Manufacturer Homepage: www.semtech.com
Introduction Date: May 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2388K.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2388K.TCT
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF237158A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Bandwidth 137000 to 167000 kHz
View Details
Band Pass Filter - 5o2637140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 to 23000 MHz
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details