Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2342N ECLAMP2342N

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170696-ECLAMP2342N Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170696-ECLAMP2342N Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2342N
ECLAMP2342N
EMI/RFI Filters (LC, RC Networks) - ECLAMP2342N ECLAMP2342N
Manufacturer: Semtech Corporation Win Source Part Number: 1170696-ECLAMP2342N Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1170696-ECLAMP2342N
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2342N
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2342N
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-H026XHXW-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13750 MHz
View Details
Band Pass Filter - 5o26106736 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1400 to 2500 MHz
View Details