UIY Inc. DC-4GHz – Low Pass Filter UIYLPF4125A

Description
DC-4GHz – Low Pass Filter
Request a Quote
Description
DC-4GHz – Low Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYLPF4125A is a low pass filter designed for applications operating within the DC to 4.0 GHz frequency range. It features a maximum insertion loss of 1.0 dB and a maximum voltage standing wave ratio (VSWR) of 1.8. The filter provides a rejection of 50 dB at frequencies between 4.7 to 8.0 GHz, making it suitable for various RF applications. It can handle up to 30 watts of power and is equipped with an SMA-F connector. The operating temperature range for this product is from -40 to +85 degrees Celsius. This filter is applicable in military, space, and commercial sectors, with custom design options available upon request.

Datasheet Summary
Powered by GS/AI

The UIYLPF4125A is a low pass filter designed for applications operating within the DC to 4.0 GHz frequency range. It features a maximum insertion loss of 1.0 dB and a maximum voltage standing wave ratio (VSWR) of 1.8. The filter provides a rejection of 50 dB at frequencies between 4.7 to 8.0 GHz, making it suitable for various RF applications. It can handle up to 30 watts of power and is equipped with an SMA-F connector. The operating temperature range for this product is from -40 to +85 degrees Celsius. This filter is applicable in military, space, and commercial sectors, with custom design options available upon request.

Suppliers

Company
Product
Description
Supplier Links
DC-4GHz – Low Pass Filter - UIYLPF4125A - UIY Inc.
Shenzhen, China
DC-4GHz – Low Pass Filter
UIYLPF4125A
DC-4GHz – Low Pass Filter UIYLPF4125A
DC-4GHz – Low Pass Filter

DC-4GHz – Low Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYLPF4125A
Product Name DC-4GHz – Low Pass Filter
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4700 to 8000 MHz
Bandwidth 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-1800MHz – Low Pass Filter - UIYLPF6420A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6506 MHz
View Details
RF Band Pass Filter - UIYBPF8550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.50E6 to 3.20E6 kHz
View Details
RF Band Pass Filter - UIYBPF125125B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 3000 MHz
View Details
RF Band Pass Filter - UIYBPF7250B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 MHz
View Details