The GCMX040A120B2T1P is a 1200V silicon carbide six-pack module designed for high-efficiency power conversion in applications such as photovoltaic inverters, battery chargers, energy storage systems, and high-voltage DC-DC converters. It features press-fit terminal connections, split DC negative terminals, and a Kelvin source configuration for stable operation. The module has a continuous drain current rating of 30 A at TC=25°C, a drain-source on-resistance of 39 mΩ at 25°C, and a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.80°C/W, and the package is isolated for direct heatsink mounting. It supports an isolation voltage of 3000 V and meets RoHS3 compliance. The physical package measures with press-fit pin hole diameters between 0.99 and 1.09 mm and weighs 40 g.
1200V 40 SIC MOSFET SIX-PACK MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX040A120B2T1P-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |