Qorvo DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor T1G4004532-FS

Description
Qorvo's T1G4004532-FS is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's T1G4004532-FS is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Greensboro, NC, United States
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor
T1G4004532-FS
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor T1G4004532-FS
Qorvo's T1G4004532-FS is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.

Qorvo's T1G4004532-FS is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations.

Lead-free and ROHS compliant

Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number T1G4004532-FS
Product Name DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers