The MC-130A-DC12V-L is a three-pole contactor with a 12 V DC coil, designed for industrial control applications. It features a screw terminal design with lug terminals available as an option, as indicated by the '-L' suffix. The contactor is rated for 160 A continuous current under UL508 standards and supports NEMA size 3. Standard auxiliary contacts include 2 normally open and 2 normally closed contacts. It is compatible with the MC series auxiliary switches and accessories. The device meets UL508 and is certified under E108780, with an IP20 degree of protection and UL94 V-0 flame resistance. All variants in the MC series share these specifications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | MC-130A-DC12V-L |
| Product Name | 3 Pole DC Coil Contactors |
| Standard Rating | NEMA; IEC |
| Device Technology | Electro-mechanical |
| AC Motor Phase | Single |
| NEMA Size | 3 |
| Number of Poles | 3 |